Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9015UM8I-2.7T1 X9015UM8I-2.7T1

Description
Manufacturer: Intersil Win Source Part Number: 214016-X9015UM8I-2.7 T1 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 214016-X9015UM8I-2.7 T1 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9015UM8I-2.7T1
214016-X9015UM8I-2.7T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9015UM8I-2.7T1 214016-X9015UM8I-2.7T1
Manufacturer: Intersil Win Source Part Number: 214016-X9015UM8I-2.7 T1 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 214016-X9015UM8I-2.7T1
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 400
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MSOP Digital Potentiometer - 717-X9015UM8I-2.7T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Digital Potentiometer
717-X9015UM8I-2.7T1
MSOP Digital Potentiometer 717-X9015UM8I-2.7T1
IC XDCP SGL 32-TAP 50K 8-MSOP Product overview: X9015UM8I-2.7T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9015UM8I-2.7T1 can be used for catalog matching and distributor lookup.

IC XDCP SGL 32-TAP 50K 8-MSOP Product overview: X9015UM8I-2.7T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9015UM8I-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - X9015UM8I-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9015UM8I-2.7T1
Digital Potentiometers X9015UM8I-2.7T1
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9015UM8I-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9015UM8I-2.7T1
Data Acquisition - Digital Potentiometers X9015UM8I-2.7T1
IC DGTL POT 50KOHM 32TAP 8MSOP

IC DGTL POT 50KOHM 32TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 214016-X9015UM8I-2.7T1 717-X9015UM8I-2.7T1 X9015UM8I-2.7T1 X9015UM8I-2.7T1
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9015UM8I-2.7T1 MSOP Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers