Renesas Electronics Corporation CPU Supervisor with 32Kbit SPI EEPROM X5328S8IZ-2.7T1

Description
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.
Request a Quote Datasheet
Description
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 32Kbit SPI EEPROM - X5328S8IZ-2.7T1 - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 32Kbit SPI EEPROM
X5328S8IZ-2.7T1
CPU Supervisor with 32Kbit SPI EEPROM X5328S8IZ-2.7T1
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.

These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span/RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decoration: overline"RESET/span/RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span/RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.

Supplier's Site Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-X5328S8IZ-2.7T1
Voltage Supervisor IC 691-X5328S8IZ-2.7T1
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X5328S8IZ-2.7T1 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5328S8IZ-2.7T1 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X5328S8IZ-2.7T1 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5328S8IZ-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - X5328S8IZ-2.7T1 - 808560-X5328S8IZ-2.7T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5328S8IZ-2.7T1
808560-X5328S8IZ-2.7T1
PMIC - PMIC - Supervisors - X5328S8IZ-2.7T1 808560-X5328S8IZ-2.7T1
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 808560-X5328S8IZ-2.7 T1 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: X5328

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808560-X5328S8IZ-2.7T1
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.63V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: X5328

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
X5328S8IZ-2.7T1
Supervisory Circuits X5328S8IZ-2.7T1
Supervisory Circuits VCC SUPERVISOR & 32K SPI SERIAL EEPROM

Supervisory Circuits VCC SUPERVISOR & 32K SPI SERIAL EEPROM

Buy Now Datasheet
PMIC - Supervisors - X5328S8IZ-2.7T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5328S8IZ-2.7T1
PMIC - Supervisors X5328S8IZ-2.7T1
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5328S8IZ-2.7T1 691-X5328S8IZ-2.7T1 808560-X5328S8IZ-2.7T1 X5328S8IZ-2.7T1 X5328S8IZ-2.7T1
Product Name CPU Supervisor with 32Kbit SPI EEPROM Voltage Supervisor IC PMIC - PMIC - Supervisors - X5328S8IZ-2.7T1 Supervisory Circuits PMIC - Supervisors
Output Options Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector
Type SOIC Reel SOIC
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897800 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details