These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
Manufacturer: Intersil
Win Source Part Number: 036555-X5045S8IZ
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X5045S8IZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5045S8IZ can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits WATCHDOG SUPERVISOR Y E2PROM 8LD
IC SUPERVISOR 1 CHANNEL 8SOIC
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5045S8IZ | 036555-X5045S8IZ | 691-X5045S8IZ | X5045S8IZ-ND | X5045S8IZ | X5045S8IZ | X5045S8IZ | X5045S8IZ |
| Product Name | CPU Supervisor with 4k SPI EEPROM | PMIC - PMIC - Supervisors - X5045S8IZ | Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low | Open Drain; Inverting; Active High | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOIC; PDIP | SOIC; 8-SOIC | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Supply Voltage | 2.7 to 5.5 volts | 4.5 to 5.5 volts | ||||||
| Number of Supplies | 1; 1 | 1 | 1; 1 |