These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
IC SUPERVISOR 1 CHANNEL 8DIP Product overview: X5045PIZ-2.7A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5045PIZ-2.7A can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Manufacturer: Renesas Electronics America
Win Source Part Number: 939163-X5045PIZ-2.7A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: X5045
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisory Circuits CPU SUP/WDT 4K SPI EES HI 2 7-3 6V IND
IC SUPERVISOR 1 CHANNEL 8DIP
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5045PIZ-2.7A | 691-X5045PIZ-2.7A | X5045PIZ-2.7A-ND | 939163-X5045PIZ-2.7A | X5045PIZ-2.7A | X5045PIZ-2.7A | X5045PIZ-2.7A | X5045PIZ-2.7A |
| Product Name | CPU Supervisor with 4k SPI EEPROM | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - X5045PIZ-2.7A | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Active Low | Open Drain; Active High | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOIC; PDIP | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Supply Voltage | 2.7 to 5.5 volts | |||||||
| Number of Supplies | 1 | 1; 1 |