These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
Manufacturer: Intersil
Win Source Part Number: 119351-X5045PIZ-2.7
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
IC SUPERVISOR 1 CHANNEL 8DIP
IC SUPERVISOR CPU 4K EE 8-DIP
Supervisory Circuits WATCHDOG SUPERVISOR Y E2PROM
| Renesas Electronics Corporation | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5045PIZ-2.7 | 119351-X5045PIZ-2.7 | X5045PIZ-2.7 | X5045PIZ-2.7 | 391-X5045PIZ-2.7 | X5045PIZ-2.7 |
| Product Name | CPU Supervisor with 4k SPI EEPROM | PMIC - PMIC - Supervisors - X5045PIZ-2.7 | Supervisors | PMIC - Supervisors | IC SUPERVISOR CPU 4K EE 8-DIP | Supervisory Circuits |
| Output Options | Active Low | Open Drain; Inverting; Active High | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOIC; PDIP | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; PDIP | ||
| Supply Voltage | 2.7 to 5.5 volts | 5 volts | ||||
| Number of Supplies | 1; 1 | 1; 1 | 1; 1 |