Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5045M8IZ-4.5A X5045M8IZ-4.5A

Description
Manufacturer: Intersil Win Source Part Number: 799404-X5045M8IZ-4.5 A Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.62V Family Name: X5045 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): X5045M8I-4.5A; X5045PIZ-4.5A; X5045S8I-4.5A; X5045S8IZ-4.5A; Introduction Date: March 06, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799404-X5045M8IZ-4.5 A Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.62V Family Name: X5045 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): X5045M8I-4.5A; X5045PIZ-4.5A; X5045S8I-4.5A; X5045S8IZ-4.5A; Introduction Date: March 06, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5045M8IZ-4.5A - 799404-X5045M8IZ-4.5A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5045M8IZ-4.5A
799404-X5045M8IZ-4.5A
PMIC - PMIC - Supervisors - X5045M8IZ-4.5A 799404-X5045M8IZ-4.5A
Manufacturer: Intersil Win Source Part Number: 799404-X5045M8IZ-4.5 A Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.62V Family Name: X5045 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): X5045M8I-4.5A; X5045PIZ-4.5A; X5045S8I-4.5A; X5045S8IZ-4.5A; Introduction Date: March 06, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799404-X5045M8IZ-4.5A
Packaging: Tube
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.62V
Family Name: X5045
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): X5045M8I-4.5A; X5045PIZ-4.5A; X5045S8I-4.5A; X5045S8IZ-4.5A;
Introduction Date: March 06, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - X5045M8IZ-4.5A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5045M8IZ-4.5A
PMIC - Supervisors X5045M8IZ-4.5A
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - X5045M8IZ-4.5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5045M8IZ-4.5A
Supervisors X5045M8IZ-4.5A
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799404-X5045M8IZ-4.5A X5045M8IZ-4.5A X5045M8IZ-4.5A
Product Name PMIC - PMIC - Supervisors - X5045M8IZ-4.5A PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details