Renesas Electronics Corporation PMIC - Supervisors X5045M8I-4.5A

Description
IC SUPERVISOR 1 CHANNEL 8MSOP
Description
IC SUPERVISOR 1 CHANNEL 8MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X5045M8I-4.5A from Quarktwin Technology Ltd. is a CPU supervisor that integrates multiple functions including power-on reset control, watchdog timer, supply voltage supervision, and block lock protect serial EEPROM memory. It features four standard reset threshold voltages (4.63V, 4.38V, 2.93V, and 2.63V) and allows for reprogramming of the low V_{CC} reset threshold voltage. The device operates with a maximum standby current of less than 50µA when the watchdog is on and less than 10µA when off, contributing to long battery life. The EEPROM memory capacity is 4Kbits with a write cycle endurance of 1 million cycles, and it includes block lock protection to secure critical data. The device utilizes a Serial Peripheral Interface (SPI) with a clock rate of 3.3MHz, enabling efficient data communication. It is available in various packages including 8 Ld MSOP, 8 Ld SOIC, and 8 Ld PDIP, and is compliant with RoHS standards. This product is suitable for applications in communications equipment, industrial systems, computer systems, and battery-powered devices.

Datasheet Summary
Powered by GS/AI

The X5045M8I-4.5A from Quarktwin Technology Ltd. is a CPU supervisor that integrates multiple functions including power-on reset control, watchdog timer, supply voltage supervision, and block lock protect serial EEPROM memory. It features four standard reset threshold voltages (4.63V, 4.38V, 2.93V, and 2.63V) and allows for reprogramming of the low V_{CC} reset threshold voltage. The device operates with a maximum standby current of less than 50µA when the watchdog is on and less than 10µA when off, contributing to long battery life. The EEPROM memory capacity is 4Kbits with a write cycle endurance of 1 million cycles, and it includes block lock protection to secure critical data. The device utilizes a Serial Peripheral Interface (SPI) with a clock rate of 3.3MHz, enabling efficient data communication. It is available in various packages including 8 Ld MSOP, 8 Ld SOIC, and 8 Ld PDIP, and is compliant with RoHS standards. This product is suitable for applications in communications equipment, industrial systems, computer systems, and battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - X5045M8I-4.5A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5045M8I-4.5A
PMIC - Supervisors X5045M8I-4.5A
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - X5045M8I-4.5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5045M8I-4.5A
Supervisors X5045M8I-4.5A
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5045M8I-4.5A X5045M8I-4.5A
Product Name PMIC - Supervisors Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details