Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5043PI-2.7A X5043PI-2.7A

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280994-X5043PI-2.7A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.92V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: X5043 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280994-X5043PI-2.7A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.92V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: X5043 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5043PI-2.7A - 1280994-X5043PI-2.7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5043PI-2.7A
1280994-X5043PI-2.7A
PMIC - PMIC - Supervisors - X5043PI-2.7A 1280994-X5043PI-2.7A
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280994-X5043PI-2.7A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.92V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: X5043 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280994-X5043PI-2.7A
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.92V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: X5043
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Supervisors - X5043PI-2.7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5043PI-2.7A
PMIC - Supervisors X5043PI-2.7A
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet
Supervisors - X5043PI-2.7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5043PI-2.7A
Supervisors X5043PI-2.7A
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
Supervisors - X5043PI-2.7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5043PI-2.7A
Supervisors X5043PI-2.7A
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1280994-X5043PI-2.7A X5043PI-2.7A X5043PI-2.7A
Product Name PMIC - PMIC - Supervisors - X5043PI-2.7A PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products