These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisory Circuits CPU SUP/WDT 4K SPI EES LO 5V+/-10% IND
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5043M8IZ | X5043M8IZ-ND | X5043M8IZ | X5043M8IZ | X5043M8IZ | X5043M8IZ |
| Product Name | CPU Supervisor with 4k SPI EEPROM | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Active High | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | MSOP; SOIC; PDIP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 2.7 to 5.5 volts | |||||
| Features | Manual Reset |