Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5001S8-2.7 X5001S8-2.7

Description
Manufacturer: Intersil Win Source Part Number: 130869-X5001S8-2.7 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 130869-X5001S8-2.7 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5001S8-2.7 - 130869-X5001S8-2.7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5001S8-2.7
130869-X5001S8-2.7
PMIC - PMIC - Supervisors - X5001S8-2.7 130869-X5001S8-2.7
Manufacturer: Intersil Win Source Part Number: 130869-X5001S8-2.7 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Intersil
Win Source Part Number: 130869-X5001S8-2.7
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
PMIC - Supervisors - X5001S8-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5001S8-2.7
PMIC - Supervisors X5001S8-2.7
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 130869-X5001S8-2.7 X5001S8-2.7
Product Name PMIC - PMIC - Supervisors - X5001S8-2.7 PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1906547 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details