Renesas Electronics Corporation Supervisors X4325V8

Description
Supervisor 1 Channel 8-TSSOP
Description
Supervisor 1 Channel 8-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X4325V8 from Quarktwin Technology Ltd. is a CPU supervisor that integrates multiple functions including power-on reset control, watchdog timer, supply voltage supervision, and serial EEPROM memory. It operates within a voltage range of 2.7V to 5.5V and features a low power consumption profile, with a maximum standby current of less than 20µA when the watchdog is active and under 1µA when it is off. This device includes selectable watchdog timer intervals, low V CC detection with four standard reset threshold voltages, and the ability to adjust the reset threshold voltage through a programming sequence. The EEPROM provides 32Kbits of memory with a typical write cycle time of 5ms and includes built-in inadvertent write protection to safeguard data integrity during power fluctuations. The X4325V8 is available in an 8-lead TSSOP package, making it suitable for applications where space is a concern. Its combination of features aims to enhance system reliability while reducing overall costs and board space requirements.

Datasheet Summary
Powered by GS/AI

The X4325V8 from Quarktwin Technology Ltd. is a CPU supervisor that integrates multiple functions including power-on reset control, watchdog timer, supply voltage supervision, and serial EEPROM memory. It operates within a voltage range of 2.7V to 5.5V and features a low power consumption profile, with a maximum standby current of less than 20µA when the watchdog is active and under 1µA when it is off. This device includes selectable watchdog timer intervals, low V CC detection with four standard reset threshold voltages, and the ability to adjust the reset threshold voltage through a programming sequence. The EEPROM provides 32Kbits of memory with a typical write cycle time of 5ms and includes built-in inadvertent write protection to safeguard data integrity during power fluctuations. The X4325V8 is available in an 8-lead TSSOP package, making it suitable for applications where space is a concern. Its combination of features aims to enhance system reliability while reducing overall costs and board space requirements.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - X4325V8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4325V8
Supervisors X4325V8
Supervisor 1 Channel 8-TSSOP

Supervisor 1 Channel 8-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X4325V8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4325V8
PMIC - Supervisors X4325V8
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X4325V8 X4325V8
Product Name Supervisors PMIC - Supervisors
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515219P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details