Renesas Electronics Corporation Supervisors X4285S8-4.5A

Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The X4285S8-4.5A from Quarktwin Technology Ltd. is a CPU supervisor that integrates multiple functions including power-on reset control, watchdog timer, supply voltage supervision, and block lock protection for serial EEPROM memory. It operates within a supply voltage range of 4.5V to 5.5V and features selectable watchdog timer intervals, low V CC detection with four standard reset threshold voltages, and a reset signal that remains valid down to 1V. This device includes 128Kbits of EEPROM with a 64-byte page write mode and a typical write cycle time of 5ms. It supports a 400kHz 2-wire interface for communication and has built-in inadvertent write protection to safeguard against data corruption during power fluctuations. The X4285S8-4.5A is available in 8-lead SOIC and TSSOP packages, making it suitable for various applications requiring reliable voltage supervision and memory protection.

Datasheet Summary
Powered by GS/AI

The X4285S8-4.5A from Quarktwin Technology Ltd. is a CPU supervisor that integrates multiple functions including power-on reset control, watchdog timer, supply voltage supervision, and block lock protection for serial EEPROM memory. It operates within a supply voltage range of 4.5V to 5.5V and features selectable watchdog timer intervals, low V CC detection with four standard reset threshold voltages, and a reset signal that remains valid down to 1V. This device includes 128Kbits of EEPROM with a 64-byte page write mode and a typical write cycle time of 5ms. It supports a 400kHz 2-wire interface for communication and has built-in inadvertent write protection to safeguard against data corruption during power fluctuations. The X4285S8-4.5A is available in 8-lead SOIC and TSSOP packages, making it suitable for various applications requiring reliable voltage supervision and memory protection.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - X4285S8-4.5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4285S8-4.5A
Supervisors X4285S8-4.5A
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - X4285S8-4.5A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4285S8-4.5A
PMIC - Supervisors X4285S8-4.5A
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X4285S8-4.5A X4285S8-4.5A
Product Name Supervisors PMIC - Supervisors
Output Options Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details