Renesas Electronics Corporation PMIC - PMIC - Supervisors - X4283V8 X4283V8

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280987-X4283V8 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: X4283 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280987-X4283V8 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: X4283 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X4283V8 from Quarktwin Technology Ltd. is a CPU supervisor that integrates multiple functions including power-on reset control, watchdog timer, supply voltage supervision, and block lock protection for EEPROM memory. It features a selectable watchdog timer, low V CC detection with four standard reset threshold voltages, and a low power CMOS design with a maximum standby current of less than 20µA. The device operates within a power supply range of 2.7V to 5.5V and includes 128Kbits of EEPROM with a typical write cycle time of 5ms. The EEPROM supports a 64-byte page write mode and has built-in inadvertent write protection. The X4283V8 is available in an 8-lead TSSOP package, making it suitable for applications requiring compact design and reliable performance.

Datasheet Summary
Powered by GS/AI

The X4283V8 from Quarktwin Technology Ltd. is a CPU supervisor that integrates multiple functions including power-on reset control, watchdog timer, supply voltage supervision, and block lock protection for EEPROM memory. It features a selectable watchdog timer, low V CC detection with four standard reset threshold voltages, and a low power CMOS design with a maximum standby current of less than 20µA. The device operates within a power supply range of 2.7V to 5.5V and includes 128Kbits of EEPROM with a typical write cycle time of 5ms. The EEPROM supports a 64-byte page write mode and has built-in inadvertent write protection. The X4283V8 is available in an 8-lead TSSOP package, making it suitable for applications requiring compact design and reliable performance.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X4283V8 - 1280987-X4283V8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X4283V8
1280987-X4283V8
PMIC - PMIC - Supervisors - X4283V8 1280987-X4283V8
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280987-X4283V8 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: X4283 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280987-X4283V8
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: X4283
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - X4283V8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4283V8
Supervisors X4283V8
Supervisor 1 Channel 8-TSSOP

Supervisor 1 Channel 8-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X4283V8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4283V8
PMIC - Supervisors X4283V8
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1280987-X4283V8 X4283V8 X4283V8
Product Name PMIC - PMIC - Supervisors - X4283V8 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details