Renesas Electronics Corporation PMIC - PMIC - Supervisors - X40626V14 X40626V14

Description
Manufacturer: Intersil Win Source Part Number: 1118139-X40626V14 Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V, 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 190
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1118139-X40626V14 Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V, 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 190
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X40626V14 - 1118139-X40626V14 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X40626V14
1118139-X40626V14
PMIC - PMIC - Supervisors - X40626V14 1118139-X40626V14
Manufacturer: Intersil Win Source Part Number: 1118139-X40626V14 Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V, 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 190

Manufacturer: Intersil
Win Source Part Number: 1118139-X40626V14
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V, 4.38V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 190

Buy Now Datasheet
Supervisors - X40626V14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40626V14
Supervisors X40626V14
Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X40626V14 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40626V14
PMIC - Supervisors X40626V14
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1118139-X40626V14 X40626V14 X40626V14
Product Name PMIC - PMIC - Supervisors - X40626V14 Supervisors PMIC - Supervisors
Number of Supplies 2; 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details