Manufacturer: Intersil
Win Source Part Number: 1118140-X40626V14-2.
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.63V, 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 190
IC SUPERVISOR 2 CHANNEL 14TSSOP
Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1118140-X40626V14-2.7 | X40626V14-2.7 | X40626V14-2.7 |
| Product Name | PMIC - PMIC - Supervisors - X40626V14-2.7 | PMIC - Supervisors | Supervisors |
| Number of Supplies | 2; 2 | 2; 2 |