Renesas Electronics Corporation CPU Supervisor with 4kbit EEPROM X4045S8Z-2.7

Description
The X4043/45 combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VTRIP thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as x 8. The device features an 2-wire interface and software protocol allowing operation on an Isup2/supC bus.brbr
Datasheet
Description
The X4043/45 combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VTRIP thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as x 8. The device features an 2-wire interface and software protocol allowing operation on an Isup2/supC bus.brbr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 4kbit EEPROM - X4045S8Z-2.7 - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 4kbit EEPROM
X4045S8Z-2.7
CPU Supervisor with 4kbit EEPROM X4045S8Z-2.7
The X4043/45 combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VTRIP thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as x 8. The device features an 2-wire interface and software protocol allowing operation on an Isup2/supC bus.brbr

The X4043/45 combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span/RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decoration: overline"RESET/span/RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span/RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VTRIP thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as x 8. The device features an 2-wire interface and software protocol allowing operation on an Isup2/supC bus.brbr

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
X4045S8Z-2.7
Supervisory Circuits X4045S8Z-2.7
Supervisory Circuits CPU SUP/WDT 4K I2C EES HI 2 7-5 5V

Supervisory Circuits CPU SUP/WDT 4K I2C EES HI 2 7-5 5V

Buy Now Datasheet
PMIC - Supervisors - X4045S8Z-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4045S8Z-2.7
PMIC - Supervisors X4045S8Z-2.7
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - X4045S8Z-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4045S8Z-2.7
Supervisors X4045S8Z-2.7
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X4045S8Z-2.7 X4045S8Z-2.7 X4045S8Z-2.7 X4045S8Z-2.7
Product Name CPU Supervisor with 4kbit EEPROM Supervisory Circuits PMIC - Supervisors Supervisors
Output Options Active High Open Drain; Open Drain or Open Collector Open Drain
Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details