Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280980-X4045S8
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: X4045
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, CMOS, PDSO8
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1280980-X4045S8 | X4045S8 | X4045S8 | X4045S8 |
| Product Name | PMIC - PMIC - Supervisors - X4045S8 | Supervisors | PMIC - Supervisors | |
| Number of Supplies | 1; 1 | 1; 1 |