Renesas Electronics Corporation PMIC - PMIC - Supervisors - X4043M8I-2.7T6 X4043M8I-2.7T6

Description
Manufacturer: Intersil Win Source Part Number: 403931-X4043M8I-2.7T 6 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.62V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 403931-X4043M8I-2.7T 6 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.62V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X4043M8I-2.7T6 - 403931-X4043M8I-2.7T6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X4043M8I-2.7T6
403931-X4043M8I-2.7T6
PMIC - PMIC - Supervisors - X4043M8I-2.7T6 403931-X4043M8I-2.7T6
Manufacturer: Intersil Win Source Part Number: 403931-X4043M8I-2.7T 6 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.62V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 403931-X4043M8I-2.7T6
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.62V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - X4043M8I-2.7T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4043M8I-2.7T6
Supervisors X4043M8I-2.7T6
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet
PMIC - Supervisors - X4043M8I-2.7T6 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4043M8I-2.7T6
PMIC - Supervisors X4043M8I-2.7T6
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 403931-X4043M8I-2.7T6 X4043M8I-2.7T6 X4043M8I-2.7T6
Product Name PMIC - PMIC - Supervisors - X4043M8I-2.7T6 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1220333 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers