The X40435S14-B from Quarktwin Technology Ltd. is a triple voltage supervisor designed for monitoring supply voltages ranging from 1.3V to 5.5V. It features independent monitoring of three voltage levels, with adjustable reset thresholds and a power-on reset function that ensures system stability during startup. The device includes a watchdog timer with selectable intervals, a manual reset input, and a fault detection register. This supervisor operates with a low power consumption of 25µA in standby mode with the watchdog active, and 6µA with it off. It integrates a 4Kbit EEPROM with a 2-wire I²C interface, allowing for efficient data storage and retrieval. The EEPROM supports a write cycle time of 5ms and includes built-in write protection to prevent inadvertent data corruption. The X40435S14-B is available in a 14-lead SOIC package and is suitable for applications in communication equipment, industrial systems, and computer systems, providing a compact solution for voltage monitoring and reset control.
IC SUPERVISOR 3 CHANNEL 14SOIC
Supervisor Open Drain or Open Collector 3 Channel 14-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X40435S14-B | X40435S14-B |
| Product Name | PMIC - Supervisors | Supervisors |
| Number of Supplies | 3; 3 |