Renesas Electronics Corporation PMIC - Supervisors X40434S14-A

Description
IC SUPERVISOR 3 CHANNEL 14SOIC
Description
IC SUPERVISOR 3 CHANNEL 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The X40434S14-A from Quarktwin Technology Ltd. is a triple voltage supervisor designed to monitor voltages ranging from 1.3V to 5.5V. It features independent monitoring of three separate voltage levels, with adjustable reset thresholds and a power-on reset function that ensures system stability during startup. The device includes a watchdog timer with selectable intervals, a manual reset input, and a fault detection register for enhanced reliability. This supervisor operates with a typical standby current of 25µA when the watchdog is active and 6µA when it is off. It incorporates 4Kbits of EEPROM with a 5ms write cycle time and built-in write protection to prevent inadvertent data corruption. The X40434S14-A supports a 400kHz 2-wire interface, making it compatible with I²C bus systems. It is available in 14-lead SOIC and TSSOP packages, suitable for applications in communication equipment, industrial systems, and computer systems.

Datasheet Summary
Powered by GS/AI

The X40434S14-A from Quarktwin Technology Ltd. is a triple voltage supervisor designed to monitor voltages ranging from 1.3V to 5.5V. It features independent monitoring of three separate voltage levels, with adjustable reset thresholds and a power-on reset function that ensures system stability during startup. The device includes a watchdog timer with selectable intervals, a manual reset input, and a fault detection register for enhanced reliability. This supervisor operates with a typical standby current of 25µA when the watchdog is active and 6µA when it is off. It incorporates 4Kbits of EEPROM with a 5ms write cycle time and built-in write protection to prevent inadvertent data corruption. The X40434S14-A supports a 400kHz 2-wire interface, making it compatible with I²C bus systems. It is available in 14-lead SOIC and TSSOP packages, suitable for applications in communication equipment, industrial systems, and computer systems.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - X40434S14-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40434S14-A
PMIC - Supervisors X40434S14-A
IC SUPERVISOR 3 CHANNEL 14SOIC

IC SUPERVISOR 3 CHANNEL 14SOIC

Supplier's Site Datasheet
Supervisors - X40434S14-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40434S14-A
Supervisors X40434S14-A
Supervisor Open Drain, Push-Pull 3 Channel 14-SOIC

Supervisor Open Drain, Push-Pull 3 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X40434S14-A X40434S14-A
Product Name PMIC - Supervisors Supervisors
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products