Renesas Electronics Corporation TSSOP Voltage Supervisor IC X40431V14-A

Description
IC VOLT MON TRPL EEPROM 14-TSSOP Product overview: X40431V14-A from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40431V14-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT MON TRPL EEPROM 14-TSSOP Product overview: X40431V14-A from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40431V14-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Voltage Supervisor IC
691-X40431V14-A
TSSOP Voltage Supervisor IC 691-X40431V14-A
IC VOLT MON TRPL EEPROM 14-TSSOP Product overview: X40431V14-A from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40431V14-A can be used for catalog matching and distributor lookup.

IC VOLT MON TRPL EEPROM 14-TSSOP Product overview: X40431V14-A from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40431V14-A can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - X40431V14-A - 135087-X40431V14-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X40431V14-A
135087-X40431V14-A
PMIC - PMIC - Supervisors - X40431V14-A 135087-X40431V14-A
Manufacturer: Intersil Win Source Part Number: 135087-X40431V14-A Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.7V, 2.9V, 4.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 135087-X40431V14-A
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.7V, 2.9V, 4.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - X40431V14-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40431V14-A
Supervisors X40431V14-A
Supervisor Open Drain or Open Collector 3 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 3 Channel 14-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X40431V14-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40431V14-A
PMIC - Supervisors X40431V14-A
IC SUPERVISOR 3 CHANNEL 14TSSOP

IC SUPERVISOR 3 CHANNEL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-X40431V14-A 135087-X40431V14-A X40431V14-A X40431V14-A
Product Name TSSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - X40431V14-A Supervisors PMIC - Supervisors
Number of Supplies 3 3; 3 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details