Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Supervisors X40430S14-A

Description
Win Source Part Number: 1105074-X40430S14-A Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.7V, 2.9V, 4.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): ADM13307-5ARZ; ADM13307-33ARZ; ADM13307-4ARZ; SG6510SY1X40430S14A; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-X40430S14-A,HAR XCRX40430S14-A Base Product Number: X40430 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1105074-X40430S14-A Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.7V, 2.9V, 4.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): ADM13307-5ARZ; ADM13307-33ARZ; ADM13307-4ARZ; SG6510SY1X40430S14A; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-X40430S14-A,HAR XCRX40430S14-A Base Product Number: X40430 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1105074-X40430S14-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1105074-X40430S14-A
Integrated Circuits (ICs) - PMIC - Supervisors 1105074-X40430S14-A
Win Source Part Number: 1105074-X40430S14-A Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.7V, 2.9V, 4.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): ADM13307-5ARZ; ADM13307-33ARZ; ADM13307-4ARZ; SG6510SY1X40430S14A; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-X40430S14-A,HAR XCRX40430S14-A Base Product Number: X40430 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1105074-X40430S14-A
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.7V, 2.9V, 4.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): ADM13307-5ARZ; ADM13307-33ARZ; ADM13307-4ARZ; SG6510SY1X40430S14A;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-X40430S14-A,HARXCRX40430S14-A
Base Product Number: X40430
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-X40430S14-A
Voltage Supervisor IC 691-X40430S14-A
IC SUPERVISOR 3 CHANNEL 14SOIC Product overview: X40430S14-A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40430S14-A can be used for catalog matching and distributor lookup.

IC SUPERVISOR 3 CHANNEL 14SOIC Product overview: X40430S14-A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40430S14-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - X40430S14-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40430S14-A
Supervisors X40430S14-A
Supervisor Open Drain, Push-Pull 3 Channel 14-SOIC

Supervisor Open Drain, Push-Pull 3 Channel 14-SOIC

Buy Now Datasheet
PMIC - Supervisors - X40430S14-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40430S14-A
PMIC - Supervisors X40430S14-A
IC SUPERVISOR 3 CHANNEL 14SOIC

IC SUPERVISOR 3 CHANNEL 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X40430S14-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X40430S14-A
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X40430S14-A
IC SUPERVISOR 3 CHANNEL 14SOIC

IC SUPERVISOR 3 CHANNEL 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1105074-X40430S14-A 691-X40430S14-A X40430S14-A X40430S14-A X40430S14-A
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 3; 3 3 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details