Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X40421V14I-B

Description
IC SUPERVISOR 2 CHANNEL 14TSSOP
Description
IC SUPERVISOR 2 CHANNEL 14TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X40421V14I-B from Quarktwin Technology Ltd. is a dual voltage supervisor designed for monitoring supply voltages ranging from 1.6V to 5.5V. It features integrated power-on reset control, a watchdog timer, and a secondary voltage monitoring capability. The device can assert reset signals based on three standard threshold settings (4.6V/2.9V, 4.6V/2.6V, and 2.9V/1.6V) and allows for programmable low voltage reset thresholds. This supervisor includes a battery switch backup function, enabling it to switch between V CC and V BATT to maintain power to external circuits during main power failures. It can provide an output current of 5mA to 50mA from V CC and 250µA from V BATT. The device operates with a typical standby current of 25µA when the watchdog is active and 1µA in backup mode. The X40421V14I-B also incorporates a 4kbit EEPROM with write protection features and a 400kHz 2-wire interface for communication. It is available in a 14-lead TSSOP package and is suitable for applications in communications equipment, industrial systems, and computer systems. This product is particularly useful for engineers looking for a reliable voltage monitoring solution with integrated EEPROM functionality.

Datasheet Summary
Powered by GS/AI

The X40421V14I-B from Quarktwin Technology Ltd. is a dual voltage supervisor designed for monitoring supply voltages ranging from 1.6V to 5.5V. It features integrated power-on reset control, a watchdog timer, and a secondary voltage monitoring capability. The device can assert reset signals based on three standard threshold settings (4.6V/2.9V, 4.6V/2.6V, and 2.9V/1.6V) and allows for programmable low voltage reset thresholds. This supervisor includes a battery switch backup function, enabling it to switch between V CC and V BATT to maintain power to external circuits during main power failures. It can provide an output current of 5mA to 50mA from V CC and 250µA from V BATT. The device operates with a typical standby current of 25µA when the watchdog is active and 1µA in backup mode. The X40421V14I-B also incorporates a 4kbit EEPROM with write protection features and a 400kHz 2-wire interface for communication. It is available in a 14-lead TSSOP package and is suitable for applications in communications equipment, industrial systems, and computer systems. This product is particularly useful for engineers looking for a reliable voltage monitoring solution with integrated EEPROM functionality.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X40421V14I-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X40421V14I-B
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X40421V14I-B
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site
Supervisors - X40421V14I-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40421V14I-B
Supervisors X40421V14I-B
Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X40421V14I-B - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40421V14I-B
PMIC - Supervisors X40421V14I-B
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X40421V14I-B X40421V14I-B X40421V14I-B
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Type SSOP; TSSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details