Renesas Electronics Corporation PMIC - PMIC - Supervisors - X40421V14-CT1 X40421V14-CT1

Description
Manufacturer: Intersil Win Source Part Number: 799393-X40421V14-CT1 Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.6V, 2.9V Family Name: X40421 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X40421S14-CT1; X40421S14-C; X40421V14-C; X40421V14Z-CT1; Introduction Date: July 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799393-X40421V14-CT1 Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.6V, 2.9V Family Name: X40421 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X40421S14-CT1; X40421S14-C; X40421V14-C; X40421V14Z-CT1; Introduction Date: July 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X40421V14-CT1 - 799393-X40421V14-CT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X40421V14-CT1
799393-X40421V14-CT1
PMIC - PMIC - Supervisors - X40421V14-CT1 799393-X40421V14-CT1
Manufacturer: Intersil Win Source Part Number: 799393-X40421V14-CT1 Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.6V, 2.9V Family Name: X40421 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X40421S14-CT1; X40421S14-C; X40421V14-C; X40421V14Z-CT1; Introduction Date: July 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799393-X40421V14-CT1
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.6V, 2.9V
Family Name: X40421
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): X40421S14-CT1; X40421S14-C; X40421V14-C; X40421V14Z-CT1;
Introduction Date: July 12, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 2.9V 1.6V TSSOP Voltage Supervisor IC
691-X40421V14-CT1
Dual 2.9V 1.6V TSSOP Voltage Supervisor IC 691-X40421V14-CT1
IC VOLT MON DUAL SUP/SW 14-TSSOP / Processor Supervisor 2.9V/1.6V 2 Active Low 14-Pin TSSOP T/R Product overview: X40421V14-CT1 from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.9V, 1.6V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.9V, 1.6V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421V14-CT1 can be used for catalog matching and distributor lookup.

IC VOLT MON DUAL SUP/SW 14-TSSOP / Processor Supervisor 2.9V/1.6V 2 Active Low 14-Pin TSSOP T/R Product overview: X40421V14-CT1 from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.9V, 1.6V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.9V, 1.6V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421V14-CT1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - X40421V14-CT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40421V14-CT1
PMIC - Supervisors X40421V14-CT1
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site Datasheet
Supervisors - X40421V14-CT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40421V14-CT1
Supervisors X40421V14-CT1
Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799393-X40421V14-CT1 691-X40421V14-CT1 X40421V14-CT1 X40421V14-CT1
Product Name PMIC - PMIC - Supervisors - X40421V14-CT1 Dual 2.9V 1.6V TSSOP Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 2; 2 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products