Renesas Electronics Corporation PMIC - PMIC - Supervisors - X40421S14-CT1 X40421S14-CT1

Description
Manufacturer: Intersil Win Source Part Number: 799392-X40421S14-CT1 Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.6V, 2.9V Family Name: X40421 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): X40421V14-CT1; X40421V14-C; X40421S14-C; X40421S14Z-CT1; Introduction Date: July 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799392-X40421S14-CT1 Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.6V, 2.9V Family Name: X40421 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): X40421V14-CT1; X40421V14-C; X40421S14-C; X40421S14Z-CT1; Introduction Date: July 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X40421S14-CT1 - 799392-X40421S14-CT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X40421S14-CT1
799392-X40421S14-CT1
PMIC - PMIC - Supervisors - X40421S14-CT1 799392-X40421S14-CT1
Manufacturer: Intersil Win Source Part Number: 799392-X40421S14-CT1 Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.6V, 2.9V Family Name: X40421 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): X40421V14-CT1; X40421V14-C; X40421S14-C; X40421S14Z-CT1; Introduction Date: July 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 799392-X40421S14-CT1
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.6V, 2.9V
Family Name: X40421
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): X40421V14-CT1; X40421V14-C; X40421S14-C; X40421S14Z-CT1;
Introduction Date: July 12, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Dual 2.9V 1.6V SOIC Voltage Supervisor IC
691-X40421S14-CT1
Dual 2.9V 1.6V SOIC Voltage Supervisor IC 691-X40421S14-CT1
IC VOLT MON DUAL SUP/SW 14-SOIC / Processor Supervisor 2.9V/1.6V 2 Active Low 14-Pin SOIC T/R Product overview: X40421S14-CT1 from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.9V, 1.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.9V, 1.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421S14-CT1 can be used for catalog matching and distributor lookup.

IC VOLT MON DUAL SUP/SW 14-SOIC / Processor Supervisor 2.9V/1.6V 2 Active Low 14-Pin SOIC T/R Product overview: X40421S14-CT1 from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.9V, 1.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.9V, 1.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421S14-CT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - X40421S14-CT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40421S14-CT1
Supervisors X40421S14-CT1
Supervisor Open Drain or Open Collector 2 Channel 14-SOIC

Supervisor Open Drain or Open Collector 2 Channel 14-SOIC

Buy Now Datasheet
PMIC - Supervisors - X40421S14-CT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40421S14-CT1
PMIC - Supervisors X40421S14-CT1
IC SUPERVISOR 2 CHANNEL 14SOIC

IC SUPERVISOR 2 CHANNEL 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799392-X40421S14-CT1 691-X40421S14-CT1 X40421S14-CT1 X40421S14-CT1
Product Name PMIC - PMIC - Supervisors - X40421S14-CT1 Dual 2.9V 1.6V SOIC Voltage Supervisor IC Supervisors PMIC - Supervisors
Number of Supplies 2; 2 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
 - ADCS9888CVH-205 - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details