The X40421S14-A from Quarktwin Technology Ltd. is a dual voltage supervisor designed for monitoring supply voltages ranging from 5V to 1.6V. It features integrated power-on reset control, a watchdog timer, and a secondary voltage monitoring capability. The device can assert reset signals based on three standard threshold settings (4.6V/2.9V, 4.6V/2.6V, 2.9V/1.6V) and allows for programmable low voltage reset thresholds down to 0.9V. This supervisor includes a battery switch backup function, enabling it to provide power from either the main supply or a backup battery, ensuring system reliability during power failures. It can output current from 5mA to 50mA from the main supply and 250µA from the battery. The device operates with a typical standby current of 25µA with the watchdog enabled and 1µA in backup mode. The X40421S14-A also incorporates a 4kbit EEPROM with write protection features and a 400kHz 2-wire interface for communication. It is available in 14-lead SOIC and TSSOP packages, making it suitable for various applications, including communications equipment, industrial systems, and computer systems.
IC SUPERVISOR 2 CHANNEL 14SOIC Product overview: X40421S14-A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421S14-A can be used for catalog matching and distributor lookup.
IC SUPERVISOR 2 CHANNEL 14SOIC
Supervisor Open Drain or Open Collector 2 Channel 14-SOIC
IC SUPERVISOR 2 CHANNEL 14SOIC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-X40421S14-A | X40421S14-A | X40421S14-A | X40421S14-A |
| Product Name | Dual Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 2 | 2; 2 |