Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Supervisors X40415S8I-C

Description
Win Source Part Number: 1196280-X40415S8I-C Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1V, 2.9V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-X40415S8I-C,HAR XCRX40415S8I-C Base Product Number: X40415 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1196280-X40415S8I-C Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1V, 2.9V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-X40415S8I-C,HAR XCRX40415S8I-C Base Product Number: X40415 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1196280-X40415S8I-C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1196280-X40415S8I-C
Integrated Circuits (ICs) - PMIC - Supervisors 1196280-X40415S8I-C
Win Source Part Number: 1196280-X40415S8I-C Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1V, 2.9V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-X40415S8I-C,HAR XCRX40415S8I-C Base Product Number: X40415 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1196280-X40415S8I-C
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1V, 2.9V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-X40415S8I-C,HARXCRX40415S8I-C
Base Product Number: X40415
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Dual Voltage Supervisor IC
691-X40415S8I-C
Dual Voltage Supervisor IC 691-X40415S8I-C
IC SUPERVISOR 2 CHANNEL 8SOIC Product overview: X40415S8I-C from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40415S8I-C can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL 8SOIC Product overview: X40415S8I-C from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40415S8I-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - X40415S8I-C - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, CMOS, PDSO8

Voltage Supervisor/Reset IC, Adjustable, 2 Channel, CMOS, PDSO8

Supplier's Site Datasheet
Supervisors - X40415S8I-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40415S8I-C
Supervisors X40415S8I-C
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X40415S8I-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X40415S8I-C
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X40415S8I-C
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - X40415S8I-C - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40415S8I-C
PMIC - Supervisors X40415S8I-C
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1196280-X40415S8I-C 691-X40415S8I-C X40415S8I-C X40415S8I-C X40415S8I-C X40415S8I-C
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Dual Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 2; 2 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details