Renesas Electronics Corporation Supervisors X40414S8I-CT1

Description
Supervisor Open Drain, Push-Pull 2 Channel 8-SOIC
Description
Supervisor Open Drain, Push-Pull 2 Channel 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The X40414S8I-CT1 is a dual voltage monitor and integrated CPU supervisor designed for applications requiring reliable power management. It features dual voltage detection with adjustable reset thresholds, allowing for precise monitoring of supply voltages ranging from 1.0V to 3.6V. The device includes a fault detection register and can monitor three voltages or detect power failures, enhancing system reliability. This supervisor incorporates a selectable power-on reset timeout and a watchdog timer with multiple interval options, providing flexibility in system design. It operates with a low power consumption of 25µA in standby mode with the watchdog active, and 6µA with it off. The device also includes 4Kbits of EEPROM with a built-in write protection mechanism, ensuring data integrity during power fluctuations. The X40414S8I-CT1 supports a 400kHz 2-wire interface and operates within a supply voltage range of 2.7V to 5.5V. It is available in an 8-lead SOIC package, making it suitable for various communication equipment, industrial systems, and computer applications. This product is not recommended for new designs, and engineers should consider alternative solutions for future projects.

Datasheet Summary
Powered by GS/AI

The X40414S8I-CT1 is a dual voltage monitor and integrated CPU supervisor designed for applications requiring reliable power management. It features dual voltage detection with adjustable reset thresholds, allowing for precise monitoring of supply voltages ranging from 1.0V to 3.6V. The device includes a fault detection register and can monitor three voltages or detect power failures, enhancing system reliability. This supervisor incorporates a selectable power-on reset timeout and a watchdog timer with multiple interval options, providing flexibility in system design. It operates with a low power consumption of 25µA in standby mode with the watchdog active, and 6µA with it off. The device also includes 4Kbits of EEPROM with a built-in write protection mechanism, ensuring data integrity during power fluctuations. The X40414S8I-CT1 supports a 400kHz 2-wire interface and operates within a supply voltage range of 2.7V to 5.5V. It is available in an 8-lead SOIC package, making it suitable for various communication equipment, industrial systems, and computer applications. This product is not recommended for new designs, and engineers should consider alternative solutions for future projects.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - X40414S8I-CT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40414S8I-CT1
Supervisors X40414S8I-CT1
Supervisor Open Drain, Push-Pull 2 Channel 8-SOIC

Supervisor Open Drain, Push-Pull 2 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - X40414S8I-CT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40414S8I-CT1
PMIC - Supervisors X40414S8I-CT1
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X40414S8I-CT1 X40414S8I-CT1
Product Name Supervisors PMIC - Supervisors
Output Options Open Drain Open Drain; Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1921439 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details