Renesas Electronics Corporation Supervisors X40410S8I-AT1

Description
Supervisor Open Drain, Push-Pull 2 Channel 8-SOIC
Description
Supervisor Open Drain, Push-Pull 2 Channel 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The X40410S8I-AT1 is a dual voltage monitor and integrated CPU supervisor designed for applications requiring power-on reset control, watchdog timer functionality, and voltage supervision. It features dual voltage detection with adjustable reset thresholds, allowing for monitoring of three voltage levels or power fail detection. The device operates within a supply voltage range of 2.7V to 5.5V and has a typical standby current of 25µA with the watchdog timer enabled. The supervisor includes a fault detection register and selectable power-on reset timeout options of 0.05s, 0.2s, 0.4s, and 0.8s. It also supports a watchdog timer with selectable intervals of 25ms, 200ms, and 1.4s. The integrated EEPROM provides 4Kbits of memory with a 5ms write cycle time and built-in write protection features. The device communicates via a 400kHz 2-wire interface, making it suitable for various applications, including communication equipment, industrial systems, and computer systems. This product is not recommended for new designs, and there is no recommended replacement available.

Datasheet Summary
Powered by GS/AI

The X40410S8I-AT1 is a dual voltage monitor and integrated CPU supervisor designed for applications requiring power-on reset control, watchdog timer functionality, and voltage supervision. It features dual voltage detection with adjustable reset thresholds, allowing for monitoring of three voltage levels or power fail detection. The device operates within a supply voltage range of 2.7V to 5.5V and has a typical standby current of 25µA with the watchdog timer enabled. The supervisor includes a fault detection register and selectable power-on reset timeout options of 0.05s, 0.2s, 0.4s, and 0.8s. It also supports a watchdog timer with selectable intervals of 25ms, 200ms, and 1.4s. The integrated EEPROM provides 4Kbits of memory with a 5ms write cycle time and built-in write protection features. The device communicates via a 400kHz 2-wire interface, making it suitable for various applications, including communication equipment, industrial systems, and computer systems. This product is not recommended for new designs, and there is no recommended replacement available.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - X40410S8I-AT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40410S8I-AT1
Supervisors X40410S8I-AT1
Supervisor Open Drain, Push-Pull 2 Channel 8-SOIC

Supervisor Open Drain, Push-Pull 2 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - X40410S8I-AT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40410S8I-AT1
PMIC - Supervisors X40410S8I-AT1
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X40410S8I-AT1 X40410S8I-AT1
Product Name Supervisors PMIC - Supervisors
Output Options Open Drain Open Drain; Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR - 201342-BQ25046DQCR - Win Source Electronics
Specs
Output Options Inverting
Type 10-WSON (3x2)
IQ 1.10E6 µA
View Details
2 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details