IC SUPERVISOR 3 CHANNEL 16SOIC Product overview: X40233S16I-B from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40233S16I-B can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 903456-X40233S16I-B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain, Open Drain 3 Channel 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: X40233
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 94
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain, Open Drain 3 Channel 16-SOIC
IC SUPERVISOR 3 CHANNEL 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-X40233S16I-B | 903456-X40233S16I-B | X40233S16I-B | X40233S16I-B |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - X40233S16I-B | Supervisors | PMIC - Supervisors |
| Type | 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |