Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR CPU I2C 8-SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X4005S8Z-2.7A | X4005S8Z-2.7A | 391-X4005S8Z-2.7A |
| Product Name | Supervisors | PMIC - Supervisors | IC SUPERVISOR CPU I2C 8-SOIC |
| Output Options | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | |
| Threshold | 2.92 volts | 2.92 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |