The X4005S8IZ from Quarktwin Technology Ltd. is a supervisor IC designed to provide power-on reset control, watchdog timer functionality, and supply voltage supervision. It operates within a supply voltage range of 1.8V to 5.5V and features five standard reset threshold voltages, which can be customized for specific applications. The device asserts a reset signal when the supply voltage falls below the selected threshold, ensuring system stability during low voltage conditions. The watchdog timer can be configured with selectable timeout intervals of 200ms, 600ms, or 1.4s, providing an independent reset mechanism for microcontrollers. The device has a low power consumption profile, with a typical standby current of 12µA when the watchdog is active and 800nA when it is off. It supports a 400kHz I²C interface and is available in an 8-lead SOIC package, compliant with RoHS standards. This product is not recommended for new designs, and there is no recommended replacement.
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X4005S8IZ | X4005S8IZ |
| Product Name | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain | Open Drain; Open Drain or Open Collector |