Renesas Electronics Corporation PMIC - Supervisors X4005M8IZ-2.7A

Description
IC SUPERVISOR 1 CHANNEL 8MSOP
Description
IC SUPERVISOR 1 CHANNEL 8MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X4005M8IZ-2.7A from Quarktwin Technology Ltd. is a CPU supervisor that integrates power-on reset control, watchdog timer, and supply voltage supervision functions. This combination is designed to enhance system reliability while minimizing cost and board space. The device activates the power-on reset circuit upon power application, holding the RESET signal active to allow stabilization of the power supply and oscillator before code execution. The watchdog timer provides an independent reset mechanism for microcontrollers, asserting the RESET signal if the timer is not reset within a user-defined interval, which can be selected from three preset values. The low V_CC detection circuitry protects the system from low voltage conditions, resetting the system when V_CC drops below a specified threshold. The device supports five standard reset threshold voltages, which can be reprogrammed for custom applications. Operating within a supply voltage range of 2.7V to 5.5V, the X4005M8IZ-2.7A features a low power consumption profile, with a typical standby current of 12¬µA when the watchdog is active and 800nA when it is off. It utilizes a 400kHz I¬=C interface and is available in an 8-lead MSOP package, compliant with RoHS standards. The product is rated for a temperature range of -40¬8C to +85¬8C.

Datasheet Summary
Powered by GS/AI

The X4005M8IZ-2.7A from Quarktwin Technology Ltd. is a CPU supervisor that integrates power-on reset control, watchdog timer, and supply voltage supervision functions. This combination is designed to enhance system reliability while minimizing cost and board space. The device activates the power-on reset circuit upon power application, holding the RESET signal active to allow stabilization of the power supply and oscillator before code execution. The watchdog timer provides an independent reset mechanism for microcontrollers, asserting the RESET signal if the timer is not reset within a user-defined interval, which can be selected from three preset values. The low V_CC detection circuitry protects the system from low voltage conditions, resetting the system when V_CC drops below a specified threshold. The device supports five standard reset threshold voltages, which can be reprogrammed for custom applications. Operating within a supply voltage range of 2.7V to 5.5V, the X4005M8IZ-2.7A features a low power consumption profile, with a typical standby current of 12¬µA when the watchdog is active and 800nA when it is off. It utilizes a 400kHz I¬=C interface and is available in an 8-lead MSOP package, compliant with RoHS standards. The product is rated for a temperature range of -40¬8C to +85¬8C.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - X4005M8IZ-2.7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4005M8IZ-2.7A
PMIC - Supervisors X4005M8IZ-2.7A
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - X4005M8IZ-2.7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4005M8IZ-2.7A
Supervisors X4005M8IZ-2.7A
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X4005M8IZ-2.7A X4005M8IZ-2.7A
Product Name PMIC - Supervisors Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901284P - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details