Renesas Electronics Corporation Supervisors X40030S14Z-B

Description
Supervisor Push-Pull, Totem Pole 3 Channel 14-SOIC
Description
Supervisor Push-Pull, Totem Pole 3 Channel 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The X40030S14Z-B from Quarktwin Technology Ltd. is a triple voltage monitor and integrated CPU supervisor designed for applications requiring voltage supervision and reset control. It can monitor voltages ranging from 5V to 0.9V and features independent core voltage monitoring. The device includes a fault detection register, selectable power-on reset timeout options (0.05s, 0.2s, 0.4s, 0.8s), and a watchdog timer with selectable intervals (25ms, 200ms, 1.4s, or off). The X40030S14Z-B operates with a supply voltage range of 2.7V to 5.5V and has a low power consumption profile, with typical standby currents of 25µA (watchdog on) and 6µA (watchdog off). It utilizes a 400kHz 2-wire interface for communication. The device is available in 14-lead SOIC and TSSOP packages, making it suitable for various applications, including communication equipment, industrial systems, and computer systems. Engineers looking for a reliable solution for voltage monitoring and reset control in their designs may find the X40030S14Z-B to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The X40030S14Z-B from Quarktwin Technology Ltd. is a triple voltage monitor and integrated CPU supervisor designed for applications requiring voltage supervision and reset control. It can monitor voltages ranging from 5V to 0.9V and features independent core voltage monitoring. The device includes a fault detection register, selectable power-on reset timeout options (0.05s, 0.2s, 0.4s, 0.8s), and a watchdog timer with selectable intervals (25ms, 200ms, 1.4s, or off). The X40030S14Z-B operates with a supply voltage range of 2.7V to 5.5V and has a low power consumption profile, with typical standby currents of 25µA (watchdog on) and 6µA (watchdog off). It utilizes a 400kHz 2-wire interface for communication. The device is available in 14-lead SOIC and TSSOP packages, making it suitable for various applications, including communication equipment, industrial systems, and computer systems. Engineers looking for a reliable solution for voltage monitoring and reset control in their designs may find the X40030S14Z-B to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - X40030S14Z-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40030S14Z-B
Supervisors X40030S14Z-B
Supervisor Push-Pull, Totem Pole 3 Channel 14-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 14-SOIC

Buy Now Datasheet
PMIC - Supervisors - X40030S14Z-B - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40030S14Z-B
PMIC - Supervisors X40030S14Z-B
IC SUPERVISOR 3 CHANNEL 14SOIC

IC SUPERVISOR 3 CHANNEL 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X40030S14Z-B X40030S14Z-B
Product Name Supervisors PMIC - Supervisors
Type SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details