IC EEPROM 64KBIT PARALLEL 28SOIC
EEPROM Memory IC 64Kbit Parallel 90 ns 28-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | X28HC64SI-90 | X28HC64SI-90 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 90 ns | |
| Density | 64 kbits | 64 kbits |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V |