Renesas Electronics Corporation 5V SOIC Memory IC and Storage Component X28HC64S-12

Description
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W Product overview: X28HC64S-12 from Xicor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64S-12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W Product overview: X28HC64S-12 from Xicor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64S-12 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V SOIC Memory IC and Storage Component - 774-X28HC64S-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Memory IC and Storage Component
774-X28HC64S-12
5V SOIC Memory IC and Storage Component 774-X28HC64S-12
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W Product overview: X28HC64S-12 from Xicor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64S-12 can be used for catalog matching and distributor lookup.

EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W Product overview: X28HC64S-12 from Xicor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64S-12 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - X28HC64S-12 - 1194961-X28HC64S-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - X28HC64S-12
1194961-X28HC64S-12
Memory - EEPROM - X28HC64S-12 1194961-X28HC64S-12
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194961-X28HC64S-12 Packaging: Bulk Frequency: 120 GHz Memory Size: 62.5 kB Access Time: 120 ns Number of Pins: 28 Categories: EEPROM Case / Package: SOIC W Alternative Parts (Cross-Reference): X28HC64S12; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Xicor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194961-X28HC64S-12
Packaging: Bulk
Frequency: 120 GHz
Memory Size: 62.5 kB
Access Time: 120 ns
Number of Pins: 28
Categories: EEPROM
Case / Package: SOIC W
Alternative Parts (Cross-Reference): X28HC64S12;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-X28HC64S-12 1194961-X28HC64S-12
Product Name 5V SOIC Memory IC and Storage Component Memory - EEPROM - X28HC64S-12
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - A2C00045250 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - AT24C64B-10TQ-2.7 - 862032-AT24C64B-10TQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers