IC EEPROM 64KBIT PARALLEL 28DIP Product overview: X28HC64PI-90 from Intersil is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-X28HC64PI-90 can be used for catalog matching and distributor lookup.
Manufacturer: Xicor Inc.
Win Source Part Number: 1280954-X28HC64PI-90
Manufacturer Homepage: www.xicor.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 64Kbit Parallel 90 ns 28-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-X28HC64PI-90 | 1280954-X28HC64PI-90 | X28HC64PI-90 |
| Product Name | Memory IC and Storage Component | Memory - X28HC64PI-90 | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Access Time | 90 ns | 90 ns | |
| Cycle Time | 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |