Renesas Electronics Corporation Memory IC and Storage Component X28C513EMB-25

Description
IC EEPROM 512KBIT PAR 32CLCC Product overview: X28C513EMB-25 from Intersil is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28C513EMB-25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 512KBIT PAR 32CLCC Product overview: X28C513EMB-25 from Intersil is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28C513EMB-25 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X28C513EMB-25 is a 512Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for parallel access with an access time of 250 ns. It operates on a single 5V supply, eliminating the need for external high voltages or complex programming algorithms. The device supports byte and page write operations, allowing for a 128-byte page write capability, which results in a write cycle time of approximately 39 µs per byte and enables full memory writes in less than 2.5 seconds. This EEPROM features data polling and toggle bit polling for early write cycle completion detection, along with a software data protection option to prevent inadvertent writes. It is built using low power CMOS technology, with an active current consumption of 50 mA and a standby current of 500 µA. The device is rated for 100,000 write cycles and offers data retention of up to 100 years. The X28C513EMB-25 is available in a 32-lead LCC package and is compliant with Mil-STD-883 standards, making it suitable for military and aerospace applications.

Datasheet Summary
Powered by GS/AI

The X28C513EMB-25 is a 512Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for parallel access with an access time of 250 ns. It operates on a single 5V supply, eliminating the need for external high voltages or complex programming algorithms. The device supports byte and page write operations, allowing for a 128-byte page write capability, which results in a write cycle time of approximately 39 µs per byte and enables full memory writes in less than 2.5 seconds. This EEPROM features data polling and toggle bit polling for early write cycle completion detection, along with a software data protection option to prevent inadvertent writes. It is built using low power CMOS technology, with an active current consumption of 50 mA and a standby current of 500 µA. The device is rated for 100,000 write cycles and offers data retention of up to 100 years. The X28C513EMB-25 is available in a 32-lead LCC package and is compliant with Mil-STD-883 standards, making it suitable for military and aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-X28C513EMB-25
Memory IC and Storage Component 774-X28C513EMB-25
IC EEPROM 512KBIT PAR 32CLCC Product overview: X28C513EMB-25 from Intersil is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28C513EMB-25 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT PAR 32CLCC Product overview: X28C513EMB-25 from Intersil is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28C513EMB-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - X28C513EMB-25 - 403880-X28C513EMB-25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - X28C513EMB-25
403880-X28C513EMB-25
Memory - X28C513EMB-25 403880-X28C513EMB-25
Manufacturer: Intersil Win Source Part Number: 403880-X28C513EMB-25 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 403880-X28C513EMB-25
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Memory - X28C513EMB-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit Parallel 150 ns 32-CLCC (11.43x13.97)

EEPROM Memory IC 512Kbit Parallel 150 ns 32-CLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - X28C513EMB-25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
X28C513EMB-25
Integrated Circuits (ICs) - Memory - Memory X28C513EMB-25
IC EEPROM 512KBIT PAR 32CLCC

IC EEPROM 512KBIT PAR 32CLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-X28C513EMB-25 403880-X28C513EMB-25 X28C513EMB-25 X28C513EMB-25
Product Name Memory IC and Storage Component Memory - X28C513EMB-25 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 150 ns 150 ns
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 792.487-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details