Renesas Electronics Corporation Memory - X20C16JI-45 X20C16JI-45

Description
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211985-X20C16JI-45 Packaging: Bulk Memory Type: Non-Volatile, RAM, SRAM Interface: Parallel Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): X20C16JI45; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211985-X20C16JI-45 Packaging: Bulk Memory Type: Non-Volatile, RAM, SRAM Interface: Parallel Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): X20C16JI45; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - X20C16JI-45 - 1211985-X20C16JI-45 - Win Source Electronics
Laguna Hills, CA, United States
Memory - X20C16JI-45
1211985-X20C16JI-45
Memory - X20C16JI-45 1211985-X20C16JI-45
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211985-X20C16JI-45 Packaging: Bulk Memory Type: Non-Volatile, RAM, SRAM Interface: Parallel Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): X20C16JI45; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Xicor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211985-X20C16JI-45
Packaging: Bulk
Memory Type: Non-Volatile, RAM, SRAM
Interface: Parallel
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): X20C16JI45;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Memory IC and Storage Component - 2020-X20C16JI-45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-X20C16JI-45
Memory IC and Storage Component 2020-X20C16JI-45
IC Nvsram 16KBIT 45NS 52PLCC Product overview: X20C16JI-45 from Xicor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-X20C16JI-45 can be used for catalog matching and distributor lookup.

IC Nvsram 16KBIT 45NS 52PLCC Product overview: X20C16JI-45 from Xicor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-X20C16JI-45 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1211985-X20C16JI-45 2020-X20C16JI-45
Product Name Memory - X20C16JI-45 Memory IC and Storage Component
Memory Category Non-Volatile, RAM, SRAM; SRAM Chip NVSRAM; Non-Volatile, RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details