Renesas Electronics Corporation Memory - X20C16J-35 X20C16J-35

Description
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219642-X20C16J-35 Packaging: Bulk Memory Type: Non-Volatile, RAM, SRAM Interface: Parallel Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): X20C16J35; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219642-X20C16J-35 Packaging: Bulk Memory Type: Non-Volatile, RAM, SRAM Interface: Parallel Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): X20C16J35; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - X20C16J-35 - 1219642-X20C16J-35 - Win Source Electronics
Laguna Hills, CA, United States
Memory - X20C16J-35
1219642-X20C16J-35
Memory - X20C16J-35 1219642-X20C16J-35
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219642-X20C16J-35 Packaging: Bulk Memory Type: Non-Volatile, RAM, SRAM Interface: Parallel Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): X20C16J35; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Xicor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219642-X20C16J-35
Packaging: Bulk
Memory Type: Non-Volatile, RAM, SRAM
Interface: Parallel
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): X20C16J35;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now
Memory IC and Storage Component - 2020-X20C16J-35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-X20C16J-35
Memory IC and Storage Component 2020-X20C16J-35
French Electronic Distributor since 1988 Product overview: X20C16J-35 from Xicor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-X20C16J-35 can be used for catalog matching and distributor lookup.

French Electronic Distributor since 1988 Product overview: X20C16J-35 from Xicor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-X20C16J-35 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1219642-X20C16J-35 2020-X20C16J-35
Product Name Memory - X20C16J-35 Memory IC and Storage Component
Memory Category Non-Volatile, RAM, SRAM Non-Volatile, RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 448-CY14B108N-ZSP45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
5 suppliers
Memory - 29705APCB - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers