IC RTC CLK/CALENDAR I2C 14TSSOP Product overview: X1288V14 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1288V14 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Intersil
Win Source Part Number: 799374-X1288V14
Packaging: Tube
Type: Clock/Calendar
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Leap Year, Supervisor, Watchdog Timer
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: X1288
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Current - Timekeeping (Maximum): 10μA ~ 20μA @ 2.7V ~ 5V
Alternative Parts (Cross-Reference): M41T256YMT7; M41T256YMT7F; M41T256YMH7E; M41T256YMT7E;
Introduction Date: March 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 95
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-TSSOP (0.173", 4.40mm Width)
IC RTC CLK/CALENDAR I2C 14-TSSOP
IC RTC CLK/CALENDAR I2C 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-X1288V14 | X1288V14-ND | 799374-X1288V14 | X1288V14 | X1288V14 | X1288V14 |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - X1288V14 | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Tube | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 1.8 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |