IC RTC CLK/CALENDAR I2C 16SOIC Product overview: X1288S16 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1288S16 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Intersil
Win Source Part Number: 799373-X1288S16
Packaging: Tube
Type: Clock/Calendar
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Leap Year, Supervisor, Watchdog Timer
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: X1288
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Current - Timekeeping (Maximum): 10μA ~ 20μA @ 2.7V ~ 5V
Alternative Parts (Cross-Reference): M41T256YMT7; M41T256YMT7F; M41T256YMH7E; M41T256YMT7E;
Introduction Date: March 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 47
IC RTC CLK/CALENDAR I2C 16-SOIC
IC RTC CLK/CALENDAR I2C 16-SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295", 7.50mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-X1288S16 | X1288S16-ND | 799373-X1288S16 | X1288S16 | X1288S16 | X1288S16 |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - X1288S16 | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Package Type | Tube | Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount | SOIC | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 1.8 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |