Renesas Electronics Corporation Clock and Timing IC X1286A8IT1

Description
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1286A8IT1 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1286A8IT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1286A8IT1 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1286A8IT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
690-X1286A8IT1
Clock and Timing IC 690-X1286A8IT1
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1286A8IT1 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1286A8IT1 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1286A8IT1 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1286A8IT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
1105005-X1286A8IT1
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 1105005-X1286A8IT1
Win Source Part Number: 1105005-X1286A8IT1 Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Type: Clock/Calendar Features: Alarm, Leap Year, Supervisor, Watchdog Timer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8V ~ 5.5V Current - Timekeeping (Max): 10µA ~ 20µA @ 2.7V ~ 5V Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X1286 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1105005-X1286A8IT1
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Leap Year, Supervisor, Watchdog Timer
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8V ~ 5.5V
Current - Timekeeping (Max): 10µA ~ 20µA @ 2.7V ~ 5V
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X1286
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - X1286A8IT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
X1286A8IT1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks X1286A8IT1
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site
Real Time Clocks - X1286A8IT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
X1286A8IT1
Real Time Clocks X1286A8IT1
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.209", 5.30mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.209", 5.30mm Width)

Buy Now
Clock/Timing - Real Time Clocks - X1286A8IT1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
X1286A8IT1
Clock/Timing - Real Time Clocks X1286A8IT1
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-X1286A8IT1 1105005-X1286A8IT1 X1286A8IT1 X1286A8IT1 X1286A8IT1
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Package Type Tape & Reel (TR) Surface Mount; 8-SOIC (0.209", 5.30mm Width) SOIC Surface Mount; SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7 to 5.5 volts 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data