Renesas Electronics Corporation Clock and Timing IC X1286A8

Description
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1286A8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1286A8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1286A8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1286A8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
690-X1286A8
Clock and Timing IC 690-X1286A8
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1286A8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1286A8 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1286A8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1286A8 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Real Time Clocks - X1286A8 - 129489-X1286A8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - X1286A8
129489-X1286A8
Clock/Timing - Clock/Timing - Real Time Clocks - X1286A8 129489-X1286A8
Manufacturer: Intersil Win Source Part Number: 129489-X1286A8 Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Leap Year, Supervisor, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V to 5.5 V Current - Timekeeping (Max): 10μA to 20μA @ 2.7V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 94

Manufacturer: Intersil
Win Source Part Number: 129489-X1286A8
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, Supervisor, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 10μA to 20μA @ 2.7V to 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 94

Buy Now Datasheet
Clock/Timing - Real Time Clocks - X1286A8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
X1286A8
Clock/Timing - Real Time Clocks X1286A8
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Real Time Clocks - X1286A8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
X1286A8
Real Time Clocks X1286A8
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.209", 5.30mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - X1286A8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
X1286A8
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks X1286A8
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-X1286A8 129489-X1286A8 X1286A8 X1286A8 X1286A8
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - X1286A8 Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Tube Surface Mount; 8-SOIC Surface Mount; SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 2.7 to 5.5 volts 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data