IC RTC CLK/CALENDAR I2C 8-TSSOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
IC RTC CLK/CALENDAR I2C 8-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | X1227V8IZ | X1227V8IZ | X1227V8IZ |
| Product Name | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Bus Interface | I2C; I²C, 2-Wire Serial | ||
| Package Type | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP |