IC RTC CLK/CALENDAR I2C 8-TSSOP
IC RTC CLK/CALENDAR I2C 8-TSSOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | X1227V8I | X1227V8I | X1227V8I |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | SSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |