Renesas Electronics Corporation Clock/Timing - Clock/Timing - Real Time Clocks - X1227S8-2.7A X1227S8-2.7A

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280698-X1227S8-2.7A Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year, Supervisor, Watchdog Timer Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-SOIC Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: X1227 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280698-X1227S8-2.7A Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year, Supervisor, Watchdog Timer Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-SOIC Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: X1227 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - X1227S8-2.7A - 1280698-X1227S8-2.7A - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - X1227S8-2.7A
1280698-X1227S8-2.7A
Clock/Timing - Clock/Timing - Real Time Clocks - X1227S8-2.7A 1280698-X1227S8-2.7A
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280698-X1227S8-2.7A Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year, Supervisor, Watchdog Timer Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-SOIC Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: X1227 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 1.8V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280698-X1227S8-2.7A
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Supervisor, Watchdog Timer
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-SOIC
Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: X1227
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Supply Voltage , Battery: 1.8V ~ 5.5V

Buy Now
Singapore, Singapore
Clock and Timing IC
690-X1227S8-2.7A
Clock and Timing IC 690-X1227S8-2.7A
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1227S8-2.7A from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1227S8-2.7A can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1227S8-2.7A from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1227S8-2.7A can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - X1227S8-2.7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
X1227S8-2.7A
Real Time Clocks X1227S8-2.7A
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now
Clock/Timing - Real Time Clocks - X1227S8-2.7A - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
X1227S8-2.7A
Clock/Timing - Real Time Clocks X1227S8-2.7A
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - X1227S8-2.7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
X1227S8-2.7A
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks X1227S8-2.7A
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1280698-X1227S8-2.7A 690-X1227S8-2.7A X1227S8-2.7A X1227S8-2.7A X1227S8-2.7A
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - X1227S8-2.7A Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount Tube Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data