Renesas Electronics Corporation Clock/Timing - Clock/Timing - Real Time Clocks - X1226V8 X1226V8

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280693-X1226V8 Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-TSSOP Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: X1226 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280693-X1226V8 Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-TSSOP Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: X1226 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - X1226V8
1280693-X1226V8
Clock/Timing - Clock/Timing - Real Time Clocks - X1226V8 1280693-X1226V8
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280693-X1226V8 Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-TSSOP Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: X1226 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 1.8V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280693-X1226V8
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-TSSOP
Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: X1226
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Supply Voltage , Battery: 1.8V ~ 5.5V

Buy Now
Real Time Clocks - X1226V8-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
X1226V8-ND
Real Time Clocks X1226V8-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173"", 4.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-X1226V8
Clock and Timing IC 690-X1226V8
IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: X1226V8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1226V8 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: X1226V8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1226V8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - X1226V8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
X1226V8
Real Time Clocks X1226V8
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - X1226V8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
X1226V8
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks X1226V8
IC RTC CLK/CALENDAR I2C 8-TSSOP

IC RTC CLK/CALENDAR I2C 8-TSSOP

Supplier's Site
Clock/Timing - Real Time Clocks - X1226V8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
X1226V8
Clock/Timing - Real Time Clocks X1226V8
IC RTC CLK/CALENDAR I2C 8-TSSOP

IC RTC CLK/CALENDAR I2C 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1280693-X1226V8 X1226V8-ND 690-X1226V8 X1226V8 X1226V8 X1226V8
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - X1226V8 Real Time Clocks Clock and Timing IC Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Tube Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data