The X1226S8 is a Real Time Clock (RTC) from Quarktwin Technology Ltd. that features a clock/calendar capable of tracking time in hours, minutes, seconds, and includes the day of the week, day, month, and year. It incorporates two polled alarms that are non-volatile and can be set for various time intervals, including second, minute, hour, day of the week, day, or month, with a repeat mode for periodic interrupts. This device includes an integrated 512 x 8 bits of EEPROM with a 64-byte page write mode and supports single-byte write capability. It offers high reliability with data retention of up to 100 years and an endurance of 100,000 cycles per byte. The X1226S8 operates on a 2-Wire,Ñ¢ interface compatible with I2C, achieving a data transfer rate of 400 kHz. The clock features oscillator compensation with an internal feedback resistor and compensation capacitors, along with a digitally controlled trim capacitor for frequency adjustments. It operates at a low power consumption of 1.25 µA typical and supports a battery switch or super capacitor input for backup power. The device is available in an 8-lead SOIC package and is RoHS compliant. Applications include utility meters, HVAC equipment, audio/video components, and various industrial and consumer electronics.
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1226S8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1226S8 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1118089-X1226S8
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 10μA to 20μA @ 2.7V to 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | X1226S8-ND | 690-X1226S8 | 1118089-X1226S8 | X1226S8 | X1226S8 | X1226S8 |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - X1226S8 | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; 8-SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |