Renesas Electronics Corporation Clock/Timing - Clock/Timing - Real Time Clocks - X1205V8IZT1 X1205V8IZT1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 939154-X1205V8IZT1 Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X1205 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 939154-X1205V8IZT1 Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X1205 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - X1205V8IZT1
939154-X1205V8IZT1
Clock/Timing - Clock/Timing - Real Time Clocks - X1205V8IZT1 939154-X1205V8IZT1
Manufacturer: Renesas Electronics America Win Source Part Number: 939154-X1205V8IZT1 Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X1205 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 939154-X1205V8IZT1
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: X1205
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
Clock and Timing IC
690-X1205V8IZT1
Clock and Timing IC 690-X1205V8IZT1
IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: X1205V8IZT1 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1205V8IZT1 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: X1205V8IZT1 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1205V8IZT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Real Time Clocks - X1205V8IZT1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
X1205V8IZT1
Clock/Timing - Real Time Clocks X1205V8IZT1
IC RTC CLK/CALENDAR I2C 8-TSSOP

IC RTC CLK/CALENDAR I2C 8-TSSOP

Supplier's Site Datasheet
Real Time Clocks - X1205V8IZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
X1205V8IZT1
Real Time Clocks X1205V8IZT1
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - X1205V8IZT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
X1205V8IZT1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks X1205V8IZT1
IC RTC CLK/CALENDAR I2C 8-TSSOP

IC RTC CLK/CALENDAR I2C 8-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 939154-X1205V8IZT1 690-X1205V8IZT1 X1205V8IZT1 X1205V8IZT1 X1205V8IZT1
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - X1205V8IZT1 Clock and Timing IC Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 8-TSSOP Tape & Reel (TR) Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data